TRACO Power North America, Inc. DC DC Converters TEN 3-4810WI

Description
Isolated Module DC DC Converter 1 Output 3.3V 750mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 750mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-3001-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-3001-ND
DC DC Converters 1951-3001-ND
Isolated Module DC DC Converter 1 Output 3.3V 750mA 18V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 750mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 0.75A; Power Supply Approvals Traco Power - 45Y1912 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.75A; Power Supply Approvals Traco Power
45Y1912
Dc-Dc Converter, 3.3V, 0.75A; Power Supply Approvals Traco Power 45Y1912
DC-DC CONVERTER, 3.3V, 0.75A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:750mA; Output Voltage - Output 2:-; Width:20mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.75A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:750mA; Output Voltage - Output 2:-; Width:20mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-3001-ND 45Y1912
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 0.75A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.7500 amps 0.7500 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.1D - Switch mode power supply - 781D12302415 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details