Manufacturer: Traco Power
Win Source Part Number: 936379-TEN 3-2415N
Series: TEN 3N (3W)
Operating Temperature Range: -40°C ~ 85°C (With Derating)
Features: Isolated Module DC DC Converter Output 24V - - - 125mA 18V - 36V Input
Package: Tube
Package: 24-DIP Module, 7 Leads
Mounting: Through Hole
Family Name: TEN 3
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: TEN3-2415N-ND, TEN3-2415N, TEN 3-2415N-ND, 1951-2998
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 936379-TEN 3-2415N |
| Product Name | Power Supplies Board Mount DCDC Converters - TEN 3-2415N |
| Package Type | DIP; Other; 24-DIP Module, 7 Leads |