TRACO Power North America, Inc. DC DC Converters TEN 3-2411

Description
Isolated Module DC DC Converter 1 Output 5V 500mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 500mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2710-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2710-ND
DC DC Converters 1951-2710-ND
Isolated Module DC DC Converter 1 Output 5V 500mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 500mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 500Ma, 5V; Power Supply Approvals Traco Power - 05W3283 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 500Ma, 5V; Power Supply Approvals Traco Power
05W3283
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 500Ma, 5V; Power Supply Approvals Traco Power 05W3283
DC-DC CONVERTER, ISO POL, 1 O/P, 3W, 500mA, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:500mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 3W, 500mA, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:500mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 3 W, 5 V, 500 Ma Rohs Compliant Traco Power - 63W4203 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 3 W, 5 V, 500 Ma Rohs Compliant Traco Power
63W4203
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 3 W, 5 V, 500 Ma Rohs Compliant Traco Power 63W4203
Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 3 W, 5 V, 500 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 3 W, 5 V, 500 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-2710-ND 05W3283 63W4203
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 500Ma, 5V; Power Supply Approvals Traco Power Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 3 W, 5 V, 500 Ma Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.5000 amps 0.5000 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

960W Uninterruptible DC Power Supplies - DUSH960-1248-1M (LED indicator) - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
DC Output Voltage 12.0 to 48.0 volts
DC Output Current 20 amps
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
PowerFlex 750 Bus Supplies - 20J1F3D2K0LNDNNNNN - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details
Mini Encapsulated - With Screw Terminals, Linear Power Supplies ±5v, ±10v, ±12v and ±15v -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details