TRACO Power North America, Inc. DC DC Converters TEN 3-1223N

Description
Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TEN3-1223N-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TEN3-1223N-ND
DC DC Converters TEN3-1223N-ND
Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 3W, Dip; No. Of Outputs Traco Power - 90Y8720 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 3W, Dip; No. Of Outputs Traco Power
90Y8720
Dc-Dc Converter, 2 O/p, 3W, Dip; No. Of Outputs Traco Power 90Y8720
DC-DC CONVERTER, 2 O/P, 3W, DIP; No. of Outputs:2 Output; Output Power Max:3W; Output Voltage - Output 1:15V; Output Current - Output 1:100mA; Output Voltage - Output 2:-15V; Output Current - Output 2:100mA; Output Voltage - Output RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 3W, DIP; No. of Outputs:2 Output; Output Power Max:3W; Output Voltage - Output 1:15V; Output Current - Output 1:100mA; Output Voltage - Output 2:-15V; Output Current - Output 2:100mA; Output Voltage - Output RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 2 O/p, 3W, Dip; Power Supply Approvals Traco Power - 45Y1884 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 3W, Dip; Power Supply Approvals Traco Power
45Y1884
Dc-Dc Converter, 2 O/p, 3W, Dip; Power Supply Approvals Traco Power 45Y1884
DC-DC CONVERTER, 2 O/P, 3W, DIP; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:100mA; Output Voltage - Output 2:-15V; Width:31.8mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 3W, DIP; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:100mA; Output Voltage - Output 2:-15V; Width:31.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TEN3-1223N-ND 90Y8720
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 3W, Dip; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.1000 amps 0.1000 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC Enclosed Power Supply - PS-24-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 110.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-12D/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details