TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters TEN 3-1221

Description
Manufacturer: Traco Power Win Source Part Number: 1335713-TEN 3-1221 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 2.5 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 250mA, 250mA Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 77% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 24-DIP Module, 8 Leads ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-2157 Base Product Number: TEN 3 Product Status: Not For New Designs Approval Agency: CB, cCSAus RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1335713-TEN 3-1221 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 2.5 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 250mA, 250mA Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 77% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 24-DIP Module, 8 Leads ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-2157 Base Product Number: TEN 3 Product Status: Not For New Designs Approval Agency: CB, cCSAus RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1335713-TEN 3-1221 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335713-TEN 3-1221
Power Supplies - Board Mount - DC DC Converters 1335713-TEN 3-1221
Manufacturer: Traco Power Win Source Part Number: 1335713-TEN 3-1221 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 2.5 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 250mA, 250mA Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 77% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 24-DIP Module, 8 Leads ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-2157 Base Product Number: TEN 3 Product Status: Not For New Designs Approval Agency: CB, cCSAus RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1335713-TEN 3-1221
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: SCP
Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 2.5 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 2
Current - Output (Max): 250mA, 250mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 18V
Voltage - Output 1: 5V
Voltage - Output 2: -5V
Efficiency: 77%
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Case / Package: 24-DIP Module, 8 Leads
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 1951-2157
Base Product Number: TEN 3
Product Status: Not For New Designs
Approval Agency: CB, cCSAus
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
-5V 2.5W DC-DC Converter IC - 132-TEN 3-1221 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
-5V 2.5W DC-DC Converter IC
132-TEN 3-1221
-5V 2.5W DC-DC Converter IC 132-TEN 3-1221
DC DC CONVERTER +/-5V 2.5W Product overview: TEN 3-1221 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 2.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 2.5W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TEN 3-1221 can be used for catalog matching and distributor lookup.

DC DC CONVERTER +/-5V 2.5W Product overview: TEN 3-1221 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 2.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 2.5W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TEN 3-1221 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1335713-TEN 3-1221 132-TEN 3-1221
Product Name Power Supplies - Board Mount - DC DC Converters -5V 2.5W DC-DC Converter IC
Package Type DIP; Other; 24-DIP Module, 8 Leads Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Buck 6A Step-Down DC-DC Converter IC - 739-IR38060MTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.5000 to 18.38 volts
Input Voltage 21 volts
View Details
2 suppliers
DCP020505 Miniature, 2W Isolated Unregulated DC/DC Converters - DCP020505U/1KE4 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,2W
Output Voltage 4.75 to 5.25 volts
View Details
TSSOP DC-DC Converter IC - 715-ADP3159JRU-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 14 volts
Operating Temperature 0.0 C (32 F)
View Details