TRACO Power North America, Inc. 5V 2.5W DC-DC Converter IC TEN 3-1211

Description
DC DC CONVERTER 5V 2.5W Product overview: TEN 3-1211 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 2.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 2.5W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TEN 3-1211 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 5V 2.5W Product overview: TEN 3-1211 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 2.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 2.5W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TEN 3-1211 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V 2.5W DC-DC Converter IC - 132-TEN 3-1211 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 2.5W DC-DC Converter IC
132-TEN 3-1211
5V 2.5W DC-DC Converter IC 132-TEN 3-1211
DC DC CONVERTER 5V 2.5W Product overview: TEN 3-1211 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 2.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 2.5W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TEN 3-1211 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 5V 2.5W Product overview: TEN 3-1211 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 2.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 2.5W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TEN 3-1211 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - TEN 3-1211 - 936378-TEN 3-1211 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - TEN 3-1211
936378-TEN 3-1211
Power Supplies Board Mount DCDC Converters - TEN 3-1211 936378-TEN 3-1211
Manufacturer: Traco Power Win Source Part Number: 936378-TEN 3-1211 Series: TEN 3 (3W) Operating Temperature Range: -40°C ~ 85°C (With Derating) Features: Isolated Module DC DC Converter Output 5V - - - 500mA 9V - 18V Input Package: Tube Package: 24-DIP Module, 7 Leads Mounting: Through Hole Part Status: Not For New Designs Family Name: TEN 3 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Traco Power
Win Source Part Number: 936378-TEN 3-1211
Series: TEN 3 (3W)
Operating Temperature Range: -40°C ~ 85°C (With Derating)
Features: Isolated Module DC DC Converter Output 5V - - - 500mA 9V - 18V Input
Package: Tube
Package: 24-DIP Module, 7 Leads
Mounting: Through Hole
Part Status: Not For New Designs
Family Name: TEN 3
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-TEN 3-1211 936378-TEN 3-1211
Product Name 5V 2.5W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - TEN 3-1211
Package Type Other; Tube DIP; Other; 24-DIP Module, 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape and Reel
Input Voltage 5.5 volts
IOUT 0.3200 to 1.2 amps
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
Low-Power Buck 3.8V 36V Step-Down DC-DC Converter IC - 739-LMR33630ARNXR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 36 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details