Isolated Module DC DC Converter 1 Output 3.3V 750mA 9V - 18V Input
DC-DC CONVERTER, 3.3V, 0.75A, DIP; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:750mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | TEN3-1210N-ND | 45Y1877 |
| Product Name | DC DC Converters | Dc-Dc Converter, 3.3V, 0.75A, Dip; Power Supply Approvals Traco Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 0.7500 amps | 0.7500 amps |
| DC Input Voltage | 9.0 to 18.0 volts |