TRACO Power North America, Inc. DC DC Converters TEN 3-0515N

Description
Isolated Module DC DC Converter 1 Output 24V 125mA 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 125mA 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TEN3-0515N-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TEN3-0515N-ND
DC DC Converters TEN3-0515N-ND
Isolated Module DC DC Converter 1 Output 24V 125mA 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 24V 125mA 4.5V - 9V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.125A, Dip; Power Supply Approvals Traco Power - 45Y1868 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.125A, Dip; Power Supply Approvals Traco Power
45Y1868
Dc-Dc Converter, 24V, 0.125A, Dip; Power Supply Approvals Traco Power 45Y1868
DC-DC CONVERTER, 24V, 0.125A, DIP; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:125mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.125A, DIP; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:125mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TEN3-0515N-ND 45Y1868
Product Name DC DC Converters Dc-Dc Converter, 24V, 0.125A, Dip; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.1250 amps 0.1250 amps
DC Input Voltage 4.5 to 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details
PS-12-MC1 Enclosed Power Supply - PS-12-MC1 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details