TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters TEN 3-0512

Description
Manufacturer: Traco Power Win Source Part Number: 1335700-TEN 3-0512 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 3 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 250mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 9V Voltage - Output 1: 12V Efficiency: 77% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 24-DIP Module, 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TEN 3-0512-ND,TEN3-0512- ND,1951-2994,TEN3-05 12 Base Product Number: TEN 3 Product Status: Not For New Designs Approval Agency: CB, cCSAus RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1335700-TEN 3-0512 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 3 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 250mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 9V Voltage - Output 1: 12V Efficiency: 77% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 24-DIP Module, 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TEN 3-0512-ND,TEN3-0512- ND,1951-2994,TEN3-05 12 Base Product Number: TEN 3 Product Status: Not For New Designs Approval Agency: CB, cCSAus RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1335700-TEN 3-0512 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335700-TEN 3-0512
Power Supplies - Board Mount - DC DC Converters 1335700-TEN 3-0512
Manufacturer: Traco Power Win Source Part Number: 1335700-TEN 3-0512 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 3 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 250mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 9V Voltage - Output 1: 12V Efficiency: 77% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 24-DIP Module, 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TEN 3-0512-ND,TEN3-0512- ND,1951-2994,TEN3-05 12 Base Product Number: TEN 3 Product Status: Not For New Designs Approval Agency: CB, cCSAus RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1335700-TEN 3-0512
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: SCP
Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 3 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 250mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 9V
Voltage - Output 1: 12V
Efficiency: 77%
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Case / Package: 24-DIP Module, 7 Leads
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: TEN 3-0512-ND,TEN3-0512-ND,1951-2994,TEN3-0512
Base Product Number: TEN 3
Product Status: Not For New Designs
Approval Agency: CB, cCSAus
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1335700-TEN 3-0512
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; 24-DIP Module, 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

23 V, Compact, High-Efficiency, Wide Input Range Buck-Boost Converter with Integrated MOSFETS - ACT5102 - Qorvo
Specs
Package Type Other; QFN, 32-pin
Output Voltage 3 to 23 volts
Input Voltage 4 to 23 volts
View Details
DC-DC Converters - 1227236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 36 volts
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details