The Traco Power DC-DC Converter, part number 14AC5300, operates at an output voltage of 5V and provides a maximum output current of 5A, delivering a total output power of 25W. It features an ultra-wide input voltage range of 10 to 40 VDC, making it suitable for various applications. The converter includes essential protections such as continuous short circuit protection, over voltage protection, and over temperature protection, ensuring reliable operation. This model supports remote On/Off functionality and allows for adjustable output voltage with an external resistor. It is designed to meet EN 55032, class A and FCC level A standards for conducted noise, and is fully RoHS compliant. The converter has an isolation voltage of 1500 VDC and a calculated MTBF of over 550,000 hours, indicating high reliability. Operating temperature ranges from -40°C to +85°C, with derating above specified temperatures. The compact design and industry-standard footprint make it suitable for industrial electronics, communication systems, and battery-operated equipment.
Isolated Module DC DC Converter 1 Output 5V 5A 18V - 75V Input
DC-DC CONVERTER, ISO POL, 1 O/P, 25W, 5A, 5V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:25W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:5A; Output Voltage - Output 2:- RoHS Compliant: Yes
DC-DC CONVERTER, 5V, 5A; No. of Outputs:1 Output; Output Power Max:25W; Output Voltage - Output 1:5V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output CurrentRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | TEN25-4811WI-ND | 83R7222 | 14AC5300 |
| Product Name | DC DC Converters | Dc-Dc Converter, Iso Pol, 1 O/p, 25W, 5A, 5V; Power Supply Approvals Traco Power | Dc-Dc Converter, 5V, 5A; No. Of Outputs Traco Power |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| DC Output Current | 5 amps | 5 amps | 5 amps |
| DC Input Voltage | 18.0 to 75.0 volts |