TRACO Power North America, Inc. DC DC Converters TEN 25-2422WI

Description
Isolated Module DC DC Converter 2 Output 12V -12V 1.25A, 1.25A 10V - 40V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 1.25A, 1.25A 10V - 40V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TEN25-2422WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TEN25-2422WI-ND
DC DC Converters TEN25-2422WI-ND
Isolated Module DC DC Converter 2 Output 12V -12V 1.25A, 1.25A 10V - 40V Input

Isolated Module DC DC Converter 2 Output 12V -12V 1.25A, 1.25A 10V - 40V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 25W, 12V, -12V; Power Supply Approvals Traco Power - 83R7219 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 25W, 12V, -12V; Power Supply Approvals Traco Power
83R7219
Dc-Dc Converter, Iso Pol, 2 O/p, 25W, 12V, -12V; Power Supply Approvals Traco Power 83R7219
DC-DC CONVERTER, ISO POL, 2 O/P, 25W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:25W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 25W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:25W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TEN25-2422WI-ND 83R7219
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 25W, 12V, -12V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 1.25 amps 1.25 amps
DC Input Voltage 10.0 to 40.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 750 watts
View Details
Switching Power Supplies - 1227658 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -25 C (-13 F)
Regulatory Compliance RoHS Compliant
View Details