TRACO Power North America, Inc. DC DC Converters TEN 25-2412

Description
Isolated Module DC DC Converter 1 Output 12V 2.5A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 2.5A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2986-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2986-ND
DC DC Converters 1951-2986-ND
Isolated Module DC DC Converter 1 Output 12V 2.5A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 2.5A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Conv, Iso Pol, 1 O/p, 25W, 2.5A, 12V; Power Supply Approvals Traco Power - 51R4868 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 25W, 2.5A, 12V; Power Supply Approvals Traco Power
51R4868
Dc-Dc Conv, Iso Pol, 1 O/p, 25W, 2.5A, 12V; Power Supply Approvals Traco Power 51R4868
DC-DC CONV, ISO POL, 1 O/P, 25W, 2.5A, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:25W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 25W, 2.5A, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:25W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 25 W, 12 V, 2.5 A Rohs Compliant Traco Power - 98K1475 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 25 W, 12 V, 2.5 A Rohs Compliant Traco Power
98K1475
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 25 W, 12 V, 2.5 A Rohs Compliant Traco Power 98K1475
Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 25 W, 12 V, 2.5 A RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 25 W, 12 V, 2.5 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-2986-ND 51R4868 98K1475
Product Name DC DC Converters Dc-Dc Conv, Iso Pol, 1 O/p, 25W, 2.5A, 12V; Power Supply Approvals Traco Power Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 25 W, 12 V, 2.5 A Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 2.5 amps 2.5 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

POWER SUPPLY, MiniRPS 300W ATX WITH ACTIVE PFC(ZIPPY) RoHS - RPS-300ATX-ZE - Advantech
Specs
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CE / FCC / CUL / CB / CCC / KC / GOST R
DC Output Voltage 12.0 volts
View Details
2 suppliers
HPZ-Series - HP010ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details