TRACO Power North America, Inc. Power Supplies Board Mount DCDC Converters - TEN 25-2411 TEN 25-2411

Description
Manufacturer: Traco Power Win Source Part Number: 899488-TEN 25-2411 Series: TEN 25 (30W) Operating Temperature Range: -40°C ~ 85°C (With Derating) Features: Isolated Module DC DC Converter Output 5V - - - 5A 18V - 36V Input Package: Tube Package: 7-DIP Module, 6 Leads Mounting: Through Hole Part Status: Not For New Designs Family Name: TEN 25 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 5 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-2985, TEN25-2411, TEN25-2411-ND
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 899488-TEN 25-2411 Series: TEN 25 (30W) Operating Temperature Range: -40°C ~ 85°C (With Derating) Features: Isolated Module DC DC Converter Output 5V - - - 5A 18V - 36V Input Package: Tube Package: 7-DIP Module, 6 Leads Mounting: Through Hole Part Status: Not For New Designs Family Name: TEN 25 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 5 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-2985, TEN25-2411, TEN25-2411-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - TEN 25-2411 - 899488-TEN 25-2411 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - TEN 25-2411
899488-TEN 25-2411
Power Supplies Board Mount DCDC Converters - TEN 25-2411 899488-TEN 25-2411
Manufacturer: Traco Power Win Source Part Number: 899488-TEN 25-2411 Series: TEN 25 (30W) Operating Temperature Range: -40°C ~ 85°C (With Derating) Features: Isolated Module DC DC Converter Output 5V - - - 5A 18V - 36V Input Package: Tube Package: 7-DIP Module, 6 Leads Mounting: Through Hole Part Status: Not For New Designs Family Name: TEN 25 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 5 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-2985, TEN25-2411, TEN25-2411-ND

Manufacturer: Traco Power
Win Source Part Number: 899488-TEN 25-2411
Series: TEN 25 (30W)
Operating Temperature Range: -40°C ~ 85°C (With Derating)
Features: Isolated Module DC DC Converter Output 5V - - - 5A 18V - 36V Input
Package: Tube
Package: 7-DIP Module, 6 Leads
Mounting: Through Hole
Part Status: Not For New Designs
Family Name: TEN 25
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 5
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 1951-2985, TEN25-2411, TEN25-2411-ND

Buy Now Datasheet
5V 25W DC-DC Converter IC - 132-TEN 25-2411 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 25W DC-DC Converter IC
132-TEN 25-2411
5V 25W DC-DC Converter IC 132-TEN 25-2411
DC DC CONVERTER 5V 25W Product overview: TEN 25-2411 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 25W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 25W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TEN 25-2411 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 5V 25W Product overview: TEN 25-2411 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 25W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 25W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TEN 25-2411 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 899488-TEN 25-2411 132-TEN 25-2411
Product Name Power Supplies Board Mount DCDC Converters - TEN 25-2411 5V 25W DC-DC Converter IC
Package Type DIP; Other; 7-DIP Module, 6 Leads Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Buck 4A Step-Down DC-DC Converter IC - 739-IR3842WMTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.7000 volts
Input Voltage 16 volts
View Details
2 suppliers
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1226946P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 5.5 volts
View Details
Buck SOT23 Step-Down DC-DC Converter IC - 739-LV2862XLVDDCR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 60 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers