TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters TEN 20-7212WIR

Description
Manufacturer: Traco Power Win Source Part Number: 1335650-TEN 20-7212WIR Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, OCP, OVP, SCP Size / Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm) Applications: ITE (Commercial), Railway Standard Package: 10 Mounting: Through Hole Power (Watts): 20 W Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 1.67A Voltage - Input (Min): 43V Voltage - Input (Max): 160V Voltage - Output 1: 12V Efficiency: 88% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 6-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-2140 Base Product Number: TEN 20 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1335650-TEN 20-7212WIR Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, OCP, OVP, SCP Size / Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm) Applications: ITE (Commercial), Railway Standard Package: 10 Mounting: Through Hole Power (Watts): 20 W Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 1.67A Voltage - Input (Min): 43V Voltage - Input (Max): 160V Voltage - Output 1: 12V Efficiency: 88% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 6-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-2140 Base Product Number: TEN 20 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1335650-TEN 20-7212WIR - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335650-TEN 20-7212WIR
Power Supplies - Board Mount - DC DC Converters 1335650-TEN 20-7212WIR
Manufacturer: Traco Power Win Source Part Number: 1335650-TEN 20-7212WIR Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, OCP, OVP, SCP Size / Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm) Applications: ITE (Commercial), Railway Standard Package: 10 Mounting: Through Hole Power (Watts): 20 W Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 1.67A Voltage - Input (Min): 43V Voltage - Input (Max): 160V Voltage - Output 1: 12V Efficiency: 88% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 6-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-2140 Base Product Number: TEN 20 RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1335650-TEN 20-7212WIR
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: Remote On/Off, OCP, OVP, SCP
Size / Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm)
Applications: ITE (Commercial), Railway
Standard Package: 10
Mounting: Through Hole
Power (Watts): 20 W
Voltage - Isolation: 2.25 kV
Number of Outputs: 1
Current - Output (Max): 1.67A
Voltage - Input (Min): 43V
Voltage - Input (Max): 160V
Voltage - Output 1: 12V
Efficiency: 88%
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Case / Package: 6-DIP Module
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 1951-2140
Base Product Number: TEN 20
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1335650-TEN 20-7212WIR
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; 6-DIP Module
Unlock Full Specs
to access all available technical data