TRACO Power North America, Inc. DC DC Converters TEN 20-7211WIR

Description
Isolated Module DC DC Converter 1 Output 5V 4A 43V - 160V Input
Request a Quote
Description
Isolated Module DC DC Converter 1 Output 5V 4A 43V - 160V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC-DC Converter from Traco Power, part of the TEN 20WIR series, features a compact 2,Äù x 1,Äù metal package and is designed for high performance in demanding applications. It operates within an ultra-wide input voltage range of 9,Äì36, 18,Äì75, and 43,Äì160 VDC, making it suitable for various input conditions. The converter provides a single output of 5V with a maximum output current of 4A, delivering up to 20W of power. This model is EN 50155 approved for railway applications and is built to withstand thermal shock and vibration according to EN 61373 standards. It boasts high efficiency, reaching up to 89%, and requires no minimum load. The operating temperature range is extensive, from -40°C to +85°C, ensuring reliability in harsh environments. Additional features include remote On/Off control, adjustable output voltage, and comprehensive protection mechanisms such as under voltage lock-out and short circuit protection. The converter is RoHS compliant and comes with a 3-year warranty, making it a reliable choice for engineers looking for a robust power supply solution in applications such as wireless networks, telecom/datacom, and industrial control systems.

Datasheet Summary
Powered by GS/AI

The DC-DC Converter from Traco Power, part of the TEN 20WIR series, features a compact 2,Äù x 1,Äù metal package and is designed for high performance in demanding applications. It operates within an ultra-wide input voltage range of 9,Äì36, 18,Äì75, and 43,Äì160 VDC, making it suitable for various input conditions. The converter provides a single output of 5V with a maximum output current of 4A, delivering up to 20W of power. This model is EN 50155 approved for railway applications and is built to withstand thermal shock and vibration according to EN 61373 standards. It boasts high efficiency, reaching up to 89%, and requires no minimum load. The operating temperature range is extensive, from -40°C to +85°C, ensuring reliability in harsh environments. Additional features include remote On/Off control, adjustable output voltage, and comprehensive protection mechanisms such as under voltage lock-out and short circuit protection. The converter is RoHS compliant and comes with a 3-year warranty, making it a reliable choice for engineers looking for a robust power supply solution in applications such as wireless networks, telecom/datacom, and industrial control systems.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2079-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2079-ND
DC DC Converters 1951-2079-ND
Isolated Module DC DC Converter 1 Output 5V 4A 43V - 160V Input

Isolated Module DC DC Converter 1 Output 5V 4A 43V - 160V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 20W, 4A, 5V; Power Supply Approvals Traco Power - 70W2214 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 20W, 4A, 5V; Power Supply Approvals Traco Power
70W2214
Dc-Dc Converter, Iso Pol, 1 O/p, 20W, 4A, 5V; Power Supply Approvals Traco Power 70W2214
DC-DC CONVERTER, ISO POL, 1 O/P, 20W, 4A, 5V; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 20W, 4A, 5V; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-2079-ND 70W2214
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 20W, 4A, 5V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 4 amps 4 amps
DC Input Voltage 43.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000011496-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
DIN Rail Power Supplies - 1236697 - RS Components, Ltd.
Specs
Technology Switching Power Supply
Form Factor DIN Rail
Regulatory Compliance RoHS Compliant
View Details