TRACO Power North America, Inc. DC DC Converters TEN 20-4822WIN

Description
Isolated Module DC DC Converter 2 Output 12V -12V 835mA, 835mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 835mA, 835mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1539-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1539-ND
DC DC Converters 1951-1539-ND
Isolated Module DC DC Converter 2 Output 12V -12V 835mA, 835mA 18V - 75V Input

Isolated Module DC DC Converter 2 Output 12V -12V 835mA, 835mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 20W, 12V, -12V; Power Supply Approvals Traco Power - 51R4861 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 20W, 12V, -12V; Power Supply Approvals Traco Power
51R4861
Dc-Dc Converter, Iso Pol, 2 O/p, 20W, 12V, -12V; Power Supply Approvals Traco Power 51R4861
DC-DC CONVERTER, ISO POL, 2 O/P, 20W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:835mA; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 20W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:835mA; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1539-ND 51R4861
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 20W, 12V, -12V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.8350 amps 0.8350 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
Power Supply - 116599824 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
DC Output Voltage 15.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 1242181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type Type c
Regulatory Compliance RoHS Compliant
View Details