TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters TEN 20-4822

Description
Win Source Part Number: 1099084-TEN 20-4822 Category: Power Supplies - Board Mount>DC DC Converters Series: TEN 20 (20W) Type: Isolated Module Features: SCP Package: Tube Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 20 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 835mA, 835mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 89% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm) Alternative Parts (Cross-Reference): AM20E-4812D-NZ; AXA00BB36-L; AXA00BB18-L; PXD2024D15; PXD2012D15; PXD2048D15; RP20-2412DFWTEN20-48 22; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Traco Power Other Names: TEN 20-4822-ND,TEN20-482 2 Base Product Number: TEN 20 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1099084-TEN 20-4822 Category: Power Supplies - Board Mount>DC DC Converters Series: TEN 20 (20W) Type: Isolated Module Features: SCP Package: Tube Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 20 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 835mA, 835mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 89% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm) Alternative Parts (Cross-Reference): AM20E-4812D-NZ; AXA00BB36-L; AXA00BB18-L; PXD2024D15; PXD2012D15; PXD2048D15; RP20-2412DFWTEN20-48 22; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Traco Power Other Names: TEN 20-4822-ND,TEN20-482 2 Base Product Number: TEN 20 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1099084-TEN 20-4822 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1099084-TEN 20-4822
Power Supplies - Board Mount - DC DC Converters 1099084-TEN 20-4822
Win Source Part Number: 1099084-TEN 20-4822 Category: Power Supplies - Board Mount>DC DC Converters Series: TEN 20 (20W) Type: Isolated Module Features: SCP Package: Tube Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 20 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 835mA, 835mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 89% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm) Alternative Parts (Cross-Reference): AM20E-4812D-NZ; AXA00BB36-L; AXA00BB18-L; PXD2024D15; PXD2012D15; PXD2048D15; RP20-2412DFWTEN20-48 22; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Traco Power Other Names: TEN 20-4822-ND,TEN20-482 2 Base Product Number: TEN 20 Product Status: Not For New Designs

Win Source Part Number: 1099084-TEN 20-4822
Category: Power Supplies - Board Mount>DC DC Converters
Series: TEN 20 (20W)
Type: Isolated Module
Features: SCP
Package: Tube
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 20 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 2
Current - Output (Max): 835mA, 835mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 89%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm)
Alternative Parts (Cross-Reference): AM20E-4812D-NZ; AXA00BB36-L; AXA00BB18-L; PXD2024D15; PXD2012D15; PXD2048D15; RP20-2412DFWTEN20-4822;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Traco Power
Other Names: TEN 20-4822-ND,TEN20-4822
Base Product Number: TEN 20
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1099084-TEN 20-4822
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
3.0A DC-DC Converter IC - 739-ACT4533BYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
2 suppliers