TRACO Power North America, Inc. DC DC Converters TEN 20-2423WIN

Description
Isolated Module DC DC Converter 2 Output 15V -15V 665mA, 665mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 665mA, 665mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2131-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2131-ND
DC DC Converters 1951-2131-ND
Isolated Module DC DC Converter 2 Output 15V -15V 665mA, 665mA 9V - 36V Input

Isolated Module DC DC Converter 2 Output 15V -15V 665mA, 665mA 9V - 36V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 36 V, 9 V, 2 Rohs Compliant Traco Power - 24M8164 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 36 V, 9 V, 2 Rohs Compliant Traco Power
24M8164
Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 36 V, 9 V, 2 Rohs Compliant Traco Power 24M8164
Isolated Board Mount DC/DC Converter, DIP, Through Hole, Fixed, 36 V, 9 V, 2 RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, DIP, Through Hole, Fixed, 36 V, 9 V, 2 RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 20W, 15V, -15V; Power Supply Approvals Traco Power - 51R4853 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 20W, 15V, -15V; Power Supply Approvals Traco Power
51R4853
Dc-Dc Converter, Iso Pol, 2 O/p, 20W, 15V, -15V; Power Supply Approvals Traco Power 51R4853
DC-DC CONVERTER, ISO POL, 2 O/P, 20W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:665mA; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 20W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:665mA; Output Regulation:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-2131-ND 24M8164 51R4853
Product Name DC DC Converters Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 36 V, 9 V, 2 Rohs Compliant Traco Power Dc-Dc Converter, Iso Pol, 2 O/p, 20W, 15V, -15V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.6650 amps 0.6650 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC2 Enclosed Power Supply - PS-24-MC2 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG1R5-12-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details