Win Source Part Number: 1099083-TEN 20-2422
Category: Power Supplies - Board Mount>DC DC Converters
Series: TEN 20 (20W)
Type: Isolated Module
Features: SCP
Package: Tube
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 20 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 2
Current - Output (Max): 835mA, 835mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 89%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm)
Alternative Parts (Cross-Reference): AM20E-2412D-NZ; AXA00BB36-L; AXA00BB18-L; PXD2024D15; PXD2012D15; PXD2048D15; RP20-2412DFWTEN20-24
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Traco Power
Other Names: 1951-2127
Base Product Number: TEN 20
Product Status: Not For New Designs
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1099083-TEN 20-2422 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; Tube |