TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters TEN 20-2412WIR

Description
Manufacturer: Traco Power Win Source Part Number: 1335645-TEN 20-2412WIR Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, OCP, OVP, SCP Size / Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm) Applications: ITE (Commercial), Railway Standard Package: 10 Mounting: Through Hole Power (Watts): 20 W Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 1.67A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 12V Efficiency: 89% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 6-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TEN20-2412WIR,TEN20- 2412WIR-ND,TEN 20-2412WIR-ND,1951-2 975 Base Product Number: TEN 20 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1335645-TEN 20-2412WIR Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, OCP, OVP, SCP Size / Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm) Applications: ITE (Commercial), Railway Standard Package: 10 Mounting: Through Hole Power (Watts): 20 W Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 1.67A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 12V Efficiency: 89% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 6-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TEN20-2412WIR,TEN20- 2412WIR-ND,TEN 20-2412WIR-ND,1951-2 975 Base Product Number: TEN 20 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1335645-TEN 20-2412WIR - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335645-TEN 20-2412WIR
Power Supplies - Board Mount - DC DC Converters 1335645-TEN 20-2412WIR
Manufacturer: Traco Power Win Source Part Number: 1335645-TEN 20-2412WIR Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, OCP, OVP, SCP Size / Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm) Applications: ITE (Commercial), Railway Standard Package: 10 Mounting: Through Hole Power (Watts): 20 W Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 1.67A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 12V Efficiency: 89% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 6-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TEN20-2412WIR,TEN20- 2412WIR-ND,TEN 20-2412WIR-ND,1951-2 975 Base Product Number: TEN 20 RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1335645-TEN 20-2412WIR
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: Remote On/Off, OCP, OVP, SCP
Size / Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm)
Applications: ITE (Commercial), Railway
Standard Package: 10
Mounting: Through Hole
Power (Watts): 20 W
Voltage - Isolation: 2.25 kV
Number of Outputs: 1
Current - Output (Max): 1.67A
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 12V
Efficiency: 89%
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Case / Package: 6-DIP Module
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: TEN20-2412WIR,TEN20-2412WIR-ND,TEN 20-2412WIR-ND,1951-2975
Base Product Number: TEN 20
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1335645-TEN 20-2412WIR
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; 6-DIP Module
Unlock Full Specs
to access all available technical data

Similar Products

40 V, 4 A, High-Efficiency, Programmable Synchronous Step-Down Converter for Automotive - ACT4751M - Qorvo
Specs
Package Type Other; QFN, 32-pin with step-cut & side-wall-plating
Output Voltage 3 to 24 volts
Input Voltage 4.5 to 40 volts
View Details
Buck Step-Down DC-DC Converter IC - 776-AAT2500IWP-AW-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 C (-40 F)
View Details
Buck Step-Down DC-DC Converter IC - 715-LTC1149CS#TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Buck 3.3V 1A Step-Down DC-DC Converter IC - 739-ADP3050AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
View Details