TRACO Power North America, Inc. Product Type Traco Power TEN 20-2412

Description
Product Type: DC/DC; Package Style: 2"x1"; Output Power (W): 20; Input Voltage: 18-36 VDC; Output 1 (Vdc): 12; Output 2 (Vdc): N/A; Output 3 (Vdc): N/A / Tube RoHS Compliant: Yes
Description
Product Type: DC/DC; Package Style: 2"x1"; Output Power (W): 20; Input Voltage: 18-36 VDC; Output 1 (Vdc): 12; Output 2 (Vdc): N/A; Output 3 (Vdc): N/A / Tube RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Type Traco Power - 08X3750 - Newark, An Avnet Company
Chicago, IL, United States
Product Type Traco Power
08X3750
Product Type Traco Power 08X3750
Product Type: DC/DC; Package Style: 2"x1"; Output Power (W): 20; Input Voltage: 18-36 VDC; Output 1 (Vdc): 12; Output 2 (Vdc): N/A; Output 3 (Vdc): N/A / Tube RoHS Compliant: Yes

Product Type: DC/DC; Package Style: 2"x1"; Output Power (W): 20; Input Voltage: 18-36 VDC; Output 1 (Vdc): 12; Output 2 (Vdc): N/A; Output 3 (Vdc): N/A / Tube RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08X3750
Product Name Product Type Traco Power
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 2/0 Housings, Gray - 115107G1 - Anderson Power Products
Specs
Mounting Inline
Current Rating 120.0 to 240.0 amps
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-109-716-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details