TRACO Power North America, Inc. DC DC Converters TEN 20-2410WIN

Description
Isolated Module DC DC Converter 1 Output 3.3V 5.5A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 5.5A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2122-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2122-ND
DC DC Converters 1951-2122-ND
Isolated Module DC DC Converter 1 Output 3.3V 5.5A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 3.3V 5.5A 9V - 36V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 20 W, 3.3 V, 5.5 A Rohs Compliant Traco Power - 86T4683 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 20 W, 3.3 V, 5.5 A Rohs Compliant Traco Power
86T4683
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 20 W, 3.3 V, 5.5 A Rohs Compliant Traco Power 86T4683
Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 20 W, 3.3 V, 5.5 A RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 20 W, 3.3 V, 5.5 A RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 20W, 5.5A, 3.3V; Power Supply Approvals Traco Power - 51R4843 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 20W, 5.5A, 3.3V; Power Supply Approvals Traco Power
51R4843
Dc-Dc Converter, Iso Pol, 1 O/p, 20W, 5.5A, 3.3V; Power Supply Approvals Traco Power 51R4843
DC-DC CONVERTER, ISO POL, 1 O/P, 20W, 5.5A, 3.3V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:5.5A; Output Voltage - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 20W, 5.5A, 3.3V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:5.5A; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-2122-ND 86T4683 51R4843
Product Name DC DC Converters Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 20 W, 3.3 V, 5.5 A Rohs Compliant Traco Power Dc-Dc Converter, Iso Pol, 1 O/p, 20W, 5.5A, 3.3V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 5.5 amps 5.5 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-12-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
ControlLogix 24V DC Power Supply - 1756-PB72 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
Operating Temperature 0 to 60 C (32 to 140 F)
DC Output Voltage 5.0 volts
View Details
2 suppliers
Mini Encapsulated - Linear Power Supplies, Single and Dual Tracking Outputs, with Screw Terminals, -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; DC-DC Converter; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details