TRACO Power North America, Inc. DC DC Converters TEN 15-4810WI

Description
Isolated Module DC DC Converter 1 Output 3.3V 3A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 3A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TEN15-4810WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TEN15-4810WI-ND
DC DC Converters TEN15-4810WI-ND
Isolated Module DC DC Converter 1 Output 3.3V 3A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 3A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 3A, 3.3V; Power Supply Approvals Traco Power - 51R4834 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 3A, 3.3V; Power Supply Approvals Traco Power
51R4834
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 3A, 3.3V; Power Supply Approvals Traco Power 51R4834
DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 3A, 3.3V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:3A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 3A, 3.3V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:3A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TEN15-4810WI-ND 51R4834
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 3A, 3.3V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 3 amps 3 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG10-48-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details