TRACO Power North America, Inc. DC DC Converters TEN 15-2411WI

Description
Isolated Module DC DC Converter 1 Output 5.1V 2.95A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5.1V 2.95A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2957-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2957-ND
DC DC Converters 1951-2957-ND
Isolated Module DC DC Converter 1 Output 5.1V 2.95A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 5.1V 2.95A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 2.95A, 5.1V; Power Supply Approvals Traco Power - 51R4827 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 2.95A, 5.1V; Power Supply Approvals Traco Power
51R4827
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 2.95A, 5.1V; Power Supply Approvals Traco Power 51R4827
DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 2.95A, 5.1V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:2.95A; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 2.95A, 5.1V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:2.95A; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-2957-ND 51R4827
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 2.95A, 5.1V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 2.95 amps 2.95 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

15W Single & Dual DC-DC converters - PXB15-48D15 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance Certifications IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Power Supply - 72929 - Radwell International
Allen-Bradley / Rockwell Automation
View Details