Manufacturer: Traco Power
Win Source Part Number: 847065-TEN 12-2422
Series: TEN 12WI (12W)
Features: DC DC Converter 2 Output - Input
Package: Tube
Part Status: Not For New Designs
Family Name: TEN 12
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 1951-2946, TEN12-2422, TEN12-2422-ND
DC DC CONVERTER +/-12V 12W Product overview: TEN 12-2422 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 12W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 12W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TEN 12-2422 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 847065-TEN 12-2422 | 132-TEN 12-2422 |
| Product Name | Power Supplies Board Mount DCDC Converters - TEN 12-2422 | -12V 12W DC-DC Converter IC |
| Package Type | Other; Tube | Other; Tube |