TRACO Power North America, Inc. Product Type Traco Power TEN 12-2413

Description
Product Type: DC/DC; Package Style: 2"x1"; Output Power (W): 12; Input Voltage: 9-36 VDC; Output 1 (Vdc): 15; Output 2 (Vdc): N/A; Output 3 (Vdc): N/A / Tube RoHS Compliant: Yes
Description
Product Type: DC/DC; Package Style: 2"x1"; Output Power (W): 12; Input Voltage: 9-36 VDC; Output 1 (Vdc): 15; Output 2 (Vdc): N/A; Output 3 (Vdc): N/A / Tube RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Type Traco Power - 29T3894 - Newark, An Avnet Company
Chicago, IL, United States
Product Type Traco Power
29T3894
Product Type Traco Power 29T3894
Product Type: DC/DC; Package Style: 2"x1"; Output Power (W): 12; Input Voltage: 9-36 VDC; Output 1 (Vdc): 15; Output 2 (Vdc): N/A; Output 3 (Vdc): N/A / Tube RoHS Compliant: Yes

Product Type: DC/DC; Package Style: 2"x1"; Output Power (W): 12; Input Voltage: 9-36 VDC; Output 1 (Vdc): 15; Output 2 (Vdc): N/A; Output 3 (Vdc): N/A / Tube RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29T3894
Product Name Product Type Traco Power
Unlock Full Specs
to access all available technical data