TRACO Power North America, Inc. 12V 10W DC-DC Converter IC TEN 10-2412

Description
DC DC CONVERTER 12V 10W Product overview: TEN 10-2412 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 10W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TEN 10-2412 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 12V 10W Product overview: TEN 10-2412 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 10W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TEN 10-2412 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12V 10W DC-DC Converter IC - 132-TEN 10-2412 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 10W DC-DC Converter IC
132-TEN 10-2412
12V 10W DC-DC Converter IC 132-TEN 10-2412
DC DC CONVERTER 12V 10W Product overview: TEN 10-2412 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 10W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TEN 10-2412 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 12V 10W Product overview: TEN 10-2412 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 10W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TEN 10-2412 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Alternative Parts (Cross-Reference): Cross Manufacturer: Traco Power Category: Power Supplies - Board Mount DC DC Converters Series: TEN 10 (10W) Package: Tube Product Status: Not For New Designs Type: Isolated Module Voltage - Input (Max): 36V Voltage - Output 1: 12V Current - Output (Max): 830mA

Alternative Parts (Cross-Reference): Cross
Manufacturer: Traco Power
Category: Power Supplies - Board Mount DC DC Converters
Series: TEN 10 (10W)
Package: Tube
Product Status: Not For New Designs
Type: Isolated Module
Voltage - Input (Max): 36V
Voltage - Output 1: 12V
Current - Output (Max): 830mA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-TEN 10-2412
Product Name 12V 10W DC-DC Converter IC Power Supplies - Board Mount DC DC Converters
Package Type Other; Tube Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products