TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters TEN 10-1222

Description
Win Source Part Number: 1372929-TEN 10-1222 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 55 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Traco Power Series: TEN 10 (10W) Package: Tube Product Status: Not For New Designs Features: OCP, OVP, SCP Package / Case: 5-DIP Module Base Product Number: TEN 10 Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 415mA, 415mA Power (Watts): 10 W Voltage - Input (Max): 18V Number of Outputs: 2 Voltage - Isolation: 1.5 kV Voltage - Input (Min): 9V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 81%
Request a Quote Datasheet
Description
Win Source Part Number: 1372929-TEN 10-1222 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 55 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Traco Power Series: TEN 10 (10W) Package: Tube Product Status: Not For New Designs Features: OCP, OVP, SCP Package / Case: 5-DIP Module Base Product Number: TEN 10 Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 415mA, 415mA Power (Watts): 10 W Voltage - Input (Max): 18V Number of Outputs: 2 Voltage - Isolation: 1.5 kV Voltage - Input (Min): 9V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 81%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1372929-TEN 10-1222 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1372929-TEN 10-1222
Power Supplies - Board Mount - DC DC Converters 1372929-TEN 10-1222
Win Source Part Number: 1372929-TEN 10-1222 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 55 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Traco Power Series: TEN 10 (10W) Package: Tube Product Status: Not For New Designs Features: OCP, OVP, SCP Package / Case: 5-DIP Module Base Product Number: TEN 10 Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 415mA, 415mA Power (Watts): 10 W Voltage - Input (Max): 18V Number of Outputs: 2 Voltage - Isolation: 1.5 kV Voltage - Input (Min): 9V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 81%

Win Source Part Number: 1372929-TEN 10-1222
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Fake Threat In the Open Market: 55 pct.
Type: Isolated Module
MSL Level: Not Applicable
Mfr: Traco Power
Series: TEN 10 (10W)
Package: Tube
Product Status: Not For New Designs
Features: OCP, OVP, SCP
Package / Case: 5-DIP Module
Base Product Number: TEN 10
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 415mA, 415mA
Power (Watts): 10 W
Voltage - Input (Max): 18V
Number of Outputs: 2
Voltage - Isolation: 1.5 kV
Voltage - Input (Min): 9V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 81%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1372929-TEN 10-1222
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Reel
Output Voltage 5.1 volts
Input Voltage 36 volts
View Details
Buck 5V 1A SOT23 Step-Down DC-DC Converter IC - 739-LMR50410Y5FQDBVRQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 5 volts
Input Voltage 36 volts
View Details
2 suppliers
DC-DC Converters - 1226872P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 5.5 volts
View Details
Automotive Dual Buck 1.4A Step-Down DC-DC Converter IC - 739-LT3508IFE - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube/Rail
Input Voltage 36 volts
IOUT 1.4 amps
View Details