Win Source Part Number: 1372956-TEN 10-1221
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Fake Threat In the Open Market: 48 pct.
Type: Isolated Module
MSL Level: Not Applicable
Mfr: Traco Power
Series: TEN 10 (10W)
Package: Tube
Product Status: Not For New Designs
Features: OCP, OVP, SCP
Package / Case: 5-DIP Module
Base Product Number: TEN 10
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 1A, 1A
Power (Watts): 10 W
Voltage - Input (Max): 18V
Number of Outputs: 2
Voltage - Isolation: 1.5 kV
Voltage - Input (Min): 9V
Voltage - Output 1: 5V
Voltage - Output 2: -5V
Efficiency: 78%
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1372956-TEN 10-1221 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; Tube |