TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters TEN 10-1215

Description
Win Source Part Number: 1372928-TEN 10-1215 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 40 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Traco Power Series: TEN 10 (10W) Package: Tube Product Status: Not For New Designs Features: OCP, OVP, SCP Package / Case: 5-DIP Module, 4 Leads Base Product Number: TEN 10 Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 415mA Power (Watts): 10 W Voltage - Input (Max): 18V Number of Outputs: 1 Voltage - Isolation: 1.5 kV Voltage - Input (Min): 9V Voltage - Output 1: 24V Efficiency: 81%
Request a Quote Datasheet
Description
Win Source Part Number: 1372928-TEN 10-1215 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 40 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Traco Power Series: TEN 10 (10W) Package: Tube Product Status: Not For New Designs Features: OCP, OVP, SCP Package / Case: 5-DIP Module, 4 Leads Base Product Number: TEN 10 Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 415mA Power (Watts): 10 W Voltage - Input (Max): 18V Number of Outputs: 1 Voltage - Isolation: 1.5 kV Voltage - Input (Min): 9V Voltage - Output 1: 24V Efficiency: 81%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1372928-TEN 10-1215 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1372928-TEN 10-1215
Power Supplies - Board Mount - DC DC Converters 1372928-TEN 10-1215
Win Source Part Number: 1372928-TEN 10-1215 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 40 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Traco Power Series: TEN 10 (10W) Package: Tube Product Status: Not For New Designs Features: OCP, OVP, SCP Package / Case: 5-DIP Module, 4 Leads Base Product Number: TEN 10 Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 415mA Power (Watts): 10 W Voltage - Input (Max): 18V Number of Outputs: 1 Voltage - Isolation: 1.5 kV Voltage - Input (Min): 9V Voltage - Output 1: 24V Efficiency: 81%

Win Source Part Number: 1372928-TEN 10-1215
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Fake Threat In the Open Market: 40 pct.
Type: Isolated Module
MSL Level: Not Applicable
Mfr: Traco Power
Series: TEN 10 (10W)
Package: Tube
Product Status: Not For New Designs
Features: OCP, OVP, SCP
Package / Case: 5-DIP Module, 4 Leads
Base Product Number: TEN 10
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 415mA
Power (Watts): 10 W
Voltage - Input (Max): 18V
Number of Outputs: 1
Voltage - Isolation: 1.5 kV
Voltage - Input (Min): 9V
Voltage - Output 1: 24V
Efficiency: 81%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1372928-TEN 10-1215
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 to 12.1 volts
Input Voltage 36 volts
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
Buck 42V Step-Down DC-DC Converter IC - 715-LM25085MMX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; VSSOP
Output Voltage 42 volts
IOUT 1.75 amps
View Details
2 suppliers