TRACO Power North America, Inc. DC DC Converters TEN 10-11021WIRH

Description
Isolated Module DC DC Converter 2 Output 5V -5V 1A, 1A 36V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 5V -5V 1A, 1A 36V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-TEN10-11021WIRH-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-TEN10-11021WIRH-ND
DC DC Converters 1951-TEN10-11021WIRH-ND
Isolated Module DC DC Converter 2 Output 5V -5V 1A, 1A 36V - 160V Input

Isolated Module DC DC Converter 2 Output 5V -5V 1A, 1A 36V - 160V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 1A; Power Supply Approvals Traco Power - 76AJ0414 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 1A; Power Supply Approvals Traco Power
76AJ0414
Dc-Dc Converter, 5V, 1A; Power Supply Approvals Traco Power 76AJ0414
DC-DC CONVERTER, 5V, 1A; Power Supply Approvals:ITE & Railway; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-5V; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 1A; Power Supply Approvals:ITE & Railway; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-5V; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-TEN10-11021WIRH-ND 76AJ0414
Product Name DC DC Converters Dc-Dc Converter, 5V, 1A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 1 amps 1 amps
DC Input Voltage 36.0 to 160.0 volts
Unlock Full Specs
to access all available technical data