TRACO Power North America, Inc. DC DC Converters TEN 10-11010WIRH

Description
Isolated Module DC DC Converter 1 Output 3.3V 2.5A 36V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 2.5A 36V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-TEN10-11010WIRH-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-TEN10-11010WIRH-ND
DC DC Converters 1951-TEN10-11010WIRH-ND
Isolated Module DC DC Converter 1 Output 3.3V 2.5A 36V - 160V Input

Isolated Module DC DC Converter 1 Output 3.3V 2.5A 36V - 160V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 2.5A; Power Supply Approvals Traco Power - 76AJ0409 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 2.5A; Power Supply Approvals Traco Power
76AJ0409
Dc-Dc Converter, 3.3V, 2.5A; Power Supply Approvals Traco Power 76AJ0409
DC-DC CONVERTER, 3.3V, 2.5A; Power Supply Approvals:ITE & Railway; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:2.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 2.5A; Power Supply Approvals:ITE & Railway; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:2.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-TEN10-11010WIRH-ND 76AJ0409
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 2.5A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 2.5 amps 2.5 amps
DC Input Voltage 36.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-15D - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
1kVA, IP66-Rated, Rugged, Industrial Quality DC-AC Sine Wave Inverter - CSI 1K-24/230-3XD3 (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
AC DC Desktop, Wall Power Adapters - PWRACAWALL16V1A-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 16.0 volts
View Details