DC-DC CONVERTER, 5.1V, 2A; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:5.1V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 74AC2075 |
| Product Name | Dc-Dc Converter, 5.1V, 2A; No. Of Outputs Traco Power |
| Type | DC-DC Converter |
| Regulatory Compliance | RoHS Compliant |
| DC Output Voltage | 5.1 volts |