TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters TEL 8-4812WI

Description
Manufacturer: Traco Power Win Source Part Number: 1335610-TEL 8-4812WI Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 0.95" L x 0.55" W x 0.33" H (24.1mm x 14.0mm x 8.5mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 8 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 665mA Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 12V Efficiency: 85% Temperature Range - Operating: -40°C ~ 80°C (With Derating) Case / Package: 16-DIP Module, 6 Leads ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TEL 8-4812WI-ND,TEL8-481 2WI Base Product Number: TEL 8 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1335610-TEL 8-4812WI Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 0.95" L x 0.55" W x 0.33" H (24.1mm x 14.0mm x 8.5mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 8 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 665mA Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 12V Efficiency: 85% Temperature Range - Operating: -40°C ~ 80°C (With Derating) Case / Package: 16-DIP Module, 6 Leads ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TEL 8-4812WI-ND,TEL8-481 2WI Base Product Number: TEL 8 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1335610-TEL 8-4812WI - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335610-TEL 8-4812WI
Power Supplies - Board Mount - DC DC Converters 1335610-TEL 8-4812WI
Manufacturer: Traco Power Win Source Part Number: 1335610-TEL 8-4812WI Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 0.95" L x 0.55" W x 0.33" H (24.1mm x 14.0mm x 8.5mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 8 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 665mA Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 12V Efficiency: 85% Temperature Range - Operating: -40°C ~ 80°C (With Derating) Case / Package: 16-DIP Module, 6 Leads ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TEL 8-4812WI-ND,TEL8-481 2WI Base Product Number: TEL 8 RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1335610-TEL 8-4812WI
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: SCP
Size / Dimension: 0.95" L x 0.55" W x 0.33" H (24.1mm x 14.0mm x 8.5mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 8 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 665mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 75V
Voltage - Output 1: 12V
Efficiency: 85%
Temperature Range - Operating: -40°C ~ 80°C (With Derating)
Case / Package: 16-DIP Module, 6 Leads
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: TEL 8-4812WI-ND,TEL8-4812WI
Base Product Number: TEL 8
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1335610-TEL 8-4812WI
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; 16-DIP Module, 6 Leads
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228031P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 12 volts
Input Voltage 18 volts
View Details
DC to DC Converter - AAT1143IJS-2.5-T1 - Richardson RFPD
Specs
Package Type Other; SC70JW-8
IOUT 0.4000 amps
View Details
Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details