TRACO Power North America, Inc. DC DC Converters TEL 8-2422WI

Description
Isolated Module DC DC Converter 2 Output 12V -12V 335mA, 335mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 335mA, 335mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2923-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2923-ND
DC DC Converters 1951-2923-ND
Isolated Module DC DC Converter 2 Output 12V -12V 335mA, 335mA 9V - 36V Input

Isolated Module DC DC Converter 2 Output 12V -12V 335mA, 335mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 8W; No. Of Outputs Traco Power - 14AC5278 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 8W; No. Of Outputs Traco Power
14AC5278
Dc-Dc Converter, 2 O/p, 8W; No. Of Outputs Traco Power 14AC5278
DC-DC CONVERTER, 2 O/P, 8W; No. of Outputs:2 Output; Output Power Max:8W; Output Voltage - Output 1:12V; Output Current - Output 1:335mA; Output Voltage - Output 2:-12V; Output Current - Output 2:335mA; Output Voltage - Output 3:-; RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 8W; No. of Outputs:2 Output; Output Power Max:8W; Output Voltage - Output 1:12V; Output Current - Output 1:335mA; Output Voltage - Output 2:-12V; Output Current - Output 2:335mA; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-2923-ND 14AC5278
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 8W; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 0.3350 amps 0.3350 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-24-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Power Supply - 157487645 - Radwell International
Allen-Bradley / Rockwell Automation
View Details