TRACO Power North America, Inc. DC DC Converters TEL 8-2415

Description
Isolated Module DC DC Converter 1 Output 24V 335mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 335mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TEL8-2415-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TEL8-2415-ND
DC DC Converters TEL8-2415-ND
Isolated Module DC DC Converter 1 Output 24V 335mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 24V 335mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.335A; No. Of Outputs Traco Power - 14AC5275 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.335A; No. Of Outputs Traco Power
14AC5275
Dc-Dc Converter, 24V, 0.335A; No. Of Outputs Traco Power 14AC5275
DC-DC CONVERTER, 24V, 0.335A; No. of Outputs:1 Output; Output Power Max:8W; Output Voltage - Output 1:24V; Output Current - Output 1:335mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.335A; No. of Outputs:1 Output; Output Power Max:8W; Output Voltage - Output 1:24V; Output Current - Output 1:335mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TEL8-2415-ND 14AC5275
Product Name DC DC Converters Dc-Dc Converter, 24V, 0.335A; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 0.3350 amps 0.3350 amps
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-24-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
3-phase, 400Vac Input, 200Vdc Output, 1000W Industrial Quality AC-DC Power Supply - HTH 1K-F6W - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000003264-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 2 amps
View Details