TRACO Power North America, Inc. 15V 8W DC-DC Converter IC TEL 8-2413

Description
DC DC CONVERTER 15V 8W Product overview: TEL 8-2413 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 8W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 8W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TEL 8-2413 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 15V 8W Product overview: TEL 8-2413 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 8W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 8W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TEL 8-2413 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15V 8W DC-DC Converter IC - 132-TEL 8-2413 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 8W DC-DC Converter IC
132-TEL 8-2413
15V 8W DC-DC Converter IC 132-TEL 8-2413
DC DC CONVERTER 15V 8W Product overview: TEL 8-2413 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 8W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 8W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TEL 8-2413 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 15V 8W Product overview: TEL 8-2413 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 8W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 8W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TEL 8-2413 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1335616-TEL 8-2413 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335616-TEL 8-2413
Power Supplies - Board Mount - DC DC Converters 1335616-TEL 8-2413
Manufacturer: Traco Power Win Source Part Number: 1335616-TEL 8-2413 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 0.95" L x 0.55" W x 0.33" H (24.1mm x 14.0mm x 8.5mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 8 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 535mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 15V Efficiency: 85% Temperature Range - Operating: -40°C ~ 80°C Case / Package: 16-DIP Module, 6 Leads ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TEL8-2413,TEL 8-2413-ND Base Product Number: TEL 8 RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1335616-TEL 8-2413
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: SCP
Size / Dimension: 0.95" L x 0.55" W x 0.33" H (24.1mm x 14.0mm x 8.5mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 8 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 535mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 15V
Efficiency: 85%
Temperature Range - Operating: -40°C ~ 80°C
Case / Package: 16-DIP Module, 6 Leads
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: TEL8-2413,TEL 8-2413-ND
Base Product Number: TEL 8
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-TEL 8-2413 1335616-TEL 8-2413
Product Name 15V 8W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube DIP; Other; 16-DIP Module, 6 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Buck 15A Step-Down DC-DC Converter IC - 739-IP1203TRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 13.2 volts
IOUT 15 amps
View Details
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 12 volts
Input Voltage 18 volts
View Details