Manufacturer: Traco Power
Win Source Part Number: 1335601-TEL 8-1223
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: SCP
Size / Dimension: 0.95" L x 0.55" W x 0.33" H (24.1mm x 14.0mm x 8.5mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 8 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 2
Current - Output (Max): 265mA, 265mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 18V
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 84%
Temperature Range - Operating: -40°C ~ 80°C
Case / Package: 16-DIP Module, 6 Leads
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: TEL 8-1223-ND,TEL8-1223
Base Product Number: TEL 8
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1335601-TEL 8-1223 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; 16-DIP Module, 6 Leads |