TRACO Power North America, Inc. 5V 8W DC-DC Converter IC TEL 8-1211

Description
DC DC CONVERTER 5V 8W Product overview: TEL 8-1211 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 8W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 8W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TEL 8-1211 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 5V 8W Product overview: TEL 8-1211 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 8W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 8W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TEL 8-1211 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V 8W DC-DC Converter IC - 132-TEL 8-1211 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 8W DC-DC Converter IC
132-TEL 8-1211
5V 8W DC-DC Converter IC 132-TEL 8-1211
DC DC CONVERTER 5V 8W Product overview: TEL 8-1211 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 8W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 8W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TEL 8-1211 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 5V 8W Product overview: TEL 8-1211 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 8W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 8W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TEL 8-1211 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1069408-TEL 8-1211 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1069408-TEL 8-1211
Power Supplies - Board Mount - DC DC Converters 1069408-TEL 8-1211
Win Source Part Number: 1069408-TEL 8-1211 Category: Power Supplies - Board Mount>DC DC Converters Series: TEL 8 (8W) Type: Isolated Module Features: SCP Package: Tube Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 8 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 1.6A Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 5V Efficiency: 81% Mounting Type: Through Hole Package / Case: 16-DIP Module, 6 Leads Temperature Range - Operating: -40°C ~ 80°C Dimension: 0.95" L x 0.55" W x 0.33" H (24.1mm x 14.0mm x 8.5mm) Alternative Parts (Cross-Reference): TEL 8-1211TEL8-1211; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Traco Power Other Names: 1951-2918,TEL8-1211- ND,TEL 8-1211-ND,TEL8-1211 Base Product Number: TEL 8

Win Source Part Number: 1069408-TEL 8-1211
Category: Power Supplies - Board Mount>DC DC Converters
Series: TEL 8 (8W)
Type: Isolated Module
Features: SCP
Package: Tube
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 8 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 1.6A
Voltage - Input (Min): 9V
Voltage - Input (Max): 18V
Voltage - Output 1: 5V
Efficiency: 81%
Mounting Type: Through Hole
Package / Case: 16-DIP Module, 6 Leads
Temperature Range - Operating: -40°C ~ 80°C
Dimension: 0.95" L x 0.55" W x 0.33" H (24.1mm x 14.0mm x 8.5mm)
Alternative Parts (Cross-Reference): TEL 8-1211TEL8-1211;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Traco Power
Other Names: 1951-2918,TEL8-1211-ND,TEL 8-1211-ND,TEL8-1211
Base Product Number: TEL 8

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-TEL 8-1211 1069408-TEL 8-1211
Product Name 5V 8W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube DIP; Other; Tube
Unlock Full Specs
to access all available technical data