TRACO Power North America, Inc. DC DC Converters TEL 5-2410

Description
Isolated Module DC DC Converter 1 Output 3.3V 1.2A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 1.2A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2115-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2115-ND
DC DC Converters 1951-2115-ND
Isolated Module DC DC Converter 1 Output 3.3V 1.2A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 3.3V 1.2A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 5W, 1.2A, 3.3V; Power Supply Approvals Traco Power - 51R4805 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 5W, 1.2A, 3.3V; Power Supply Approvals Traco Power
51R4805
Dc-Dc Converter, Iso Pol, 1 O/p, 5W, 1.2A, 3.3V; Power Supply Approvals Traco Power 51R4805
DC-DC CONVERTER, ISO POL, 1 O/P, 5W, 1.2A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.2A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 5W, 1.2A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.2A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-2115-ND 51R4805
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 5W, 1.2A, 3.3V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 1.2 amps 1.2 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-12D - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
Kinetix 5700 165mm DC Bus Bar - 2198-BARCON-165DC200 - Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details