Win Source Part Number: 1099076-TEL 5-1222
Category: Power Supplies - Board Mount>DC DC Converters
Series: TEL 5 (5W)
Type: Isolated Module
Features: SCP
Package: Tube
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 6 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 2
Current - Output (Max): 250mA, 250mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 18V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 84%
Mounting Type: Through Hole
Package / Case: 23-DIP Module, 7 Leads
Supplier Device Package: Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm)
Alternative Parts (Cross-Reference): RAC06-12DC/W; TEN 5-1222; TEN 5-1223; TEN 5-2422WI; RS-1205D; RAC04-0512DA/277; R2D-0505TEL5-1222;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Traco Power
Other Names: 1951-2114
Base Product Number: TEL 5
DC DC CONVERTER +/-12V 6W Product overview: TEL 5-1222 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TEL 5-1222 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1099076-TEL 5-1222 | 132-TEL 5-1222 |
| Product Name | Power Supplies - Board Mount - DC DC Converters | -12V 6W DC-DC Converter IC |
| Package Type | DIP; Other; Tube | Other; Tube |