TRACO Power North America, Inc. Power Supplies Board Mount DCDC Converters - TEL 3-4812 TEL 3-4812

Description
Manufacturer: Traco Power Win Source Part Number: 847255-TEL 3-4812 Series: TEL 3 (3W) Features: DC DC Converter 1 Output - Input Package: Tube Part Status: Not For New Designs Family Name: TEL 3 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 2266-TEL 3-4812, 1951-2542
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 847255-TEL 3-4812 Series: TEL 3 (3W) Features: DC DC Converter 1 Output - Input Package: Tube Part Status: Not For New Designs Family Name: TEL 3 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 2266-TEL 3-4812, 1951-2542
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - TEL 3-4812 - 847255-TEL 3-4812 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - TEL 3-4812
847255-TEL 3-4812
Power Supplies Board Mount DCDC Converters - TEL 3-4812 847255-TEL 3-4812
Manufacturer: Traco Power Win Source Part Number: 847255-TEL 3-4812 Series: TEL 3 (3W) Features: DC DC Converter 1 Output - Input Package: Tube Part Status: Not For New Designs Family Name: TEL 3 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 2266-TEL 3-4812, 1951-2542

Manufacturer: Traco Power
Win Source Part Number: 847255-TEL 3-4812
Series: TEL 3 (3W)
Features: DC DC Converter 1 Output - Input
Package: Tube
Part Status: Not For New Designs
Family Name: TEL 3
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 2266-TEL 3-4812, 1951-2542

Buy Now Datasheet
12V 3W DC-DC Converter IC - 132-TEL 3-4812 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 3W DC-DC Converter IC
132-TEL 3-4812
12V 3W DC-DC Converter IC 132-TEL 3-4812
DC DC CONVERTER 12V 3W Product overview: TEL 3-4812 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TEL 3-4812 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 12V 3W Product overview: TEL 3-4812 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TEL 3-4812 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 847255-TEL 3-4812 132-TEL 3-4812
Product Name Power Supplies Board Mount DCDC Converters - TEL 3-4812 12V 3W DC-DC Converter IC
Package Type Other; Tube Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Modules - AHP27009SX/HBB - 1164553-AHP27009SX/HBB - Win Source Electronics
Specs
Output Voltage 9 volts
IOUT 10 amps
Output Power 120 watts
View Details
Buck 3.3V 1A Step-Down DC-DC Converter IC - 739-ADP3050AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
View Details
3.0A DC-DC Converter IC - 739-ACT4533BYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
2 suppliers
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details