TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters TEL 3-4811

Description
Manufacturer: Traco Power Win Source Part Number: 1335582-TEL 3-4811 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 1.26" L x 0.79" W x 0.40" H (32.0mm x 20.0mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 3 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 5V Efficiency: 77% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 24-DIP Module, 13 Leads ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-2111 Base Product Number: TEL 3 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1335582-TEL 3-4811 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 1.26" L x 0.79" W x 0.40" H (32.0mm x 20.0mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 3 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 5V Efficiency: 77% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 24-DIP Module, 13 Leads ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-2111 Base Product Number: TEL 3 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1335582-TEL 3-4811 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335582-TEL 3-4811
Power Supplies - Board Mount - DC DC Converters 1335582-TEL 3-4811
Manufacturer: Traco Power Win Source Part Number: 1335582-TEL 3-4811 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 1.26" L x 0.79" W x 0.40" H (32.0mm x 20.0mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 3 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 5V Efficiency: 77% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 24-DIP Module, 13 Leads ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-2111 Base Product Number: TEL 3 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1335582-TEL 3-4811
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: SCP
Size / Dimension: 1.26" L x 0.79" W x 0.40" H (32.0mm x 20.0mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 3 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 600mA
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 5V
Efficiency: 77%
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Case / Package: 24-DIP Module, 13 Leads
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 1951-2111
Base Product Number: TEL 3
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1335582-TEL 3-4811
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; 24-DIP Module, 13 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 to 12.1 volts
Input Voltage 36 volts
View Details
DC-DC Converters - 1228143 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details