TRACO Power North America, Inc. DC DC Converters TEL 3-0513

Description
Isolated Module DC DC Converter 1 Output 15V 200mA 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 200mA 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1526-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1526-ND
DC DC Converters 1951-1526-ND
Isolated Module DC DC Converter 1 Output 15V 200mA 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 15V 200mA 4.5V - 9V Input

Buy Now Datasheet
Product Type Traco Power - 17W5792 - Newark, An Avnet Company
Chicago, IL, United States
Product Type Traco Power
17W5792
Product Type Traco Power 17W5792
Product Type: DC/DC; Package Style: DIP-24; Output Power (W): 3; Input Voltage: 4.5-9 VDC; Output 1 (Vdc): 15; Output 2 (Vdc): N/A; Output 3 (Vdc): N/A / Tube RoHS Compliant: Yes

Product Type: DC/DC; Package Style: DIP-24; Output Power (W): 3; Input Voltage: 4.5-9 VDC; Output 1 (Vdc): 15; Output 2 (Vdc): N/A; Output 3 (Vdc): N/A / Tube RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1526-ND 17W5792
Product Name DC DC Converters Product Type Traco Power
Type DC-DC Converter; 1
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-M Open Power Supply - PS-24-M - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG10-48-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details