Manufacturer: Traco Power
Win Source Part Number: 1335571-TEL 3-0512
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: SCP
Size / Dimension: 1.26" L x 0.79" W x 0.40" H (32.0mm x 20.0mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 3 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 250mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 9V
Voltage - Output 1: 12V
Efficiency: 74%
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Case / Package: 24-DIP Module, 13 Leads
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 1951-2104
Base Product Number: TEL 3
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant
DC DC CONVERTER 12V 3W Product overview: TEL 3-0512 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TEL 3-0512 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1335571-TEL 3-0512 | 132-TEL 3-0512 |
| Product Name | Power Supplies - Board Mount - DC DC Converters | 12V 3W DC-DC Converter IC |
| Package Type | DIP; Other; 24-DIP Module, 13 Leads | Other; Tube |