TRACO Power North America, Inc. DC DC Converters TEL 2-2422

Description
Isolated Module DC DC Converter 2 Output 12V -12V 85mA, 85mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 85mA, 85mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2103-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2103-ND
DC DC Converters 1951-2103-ND
Isolated Module DC DC Converter 2 Output 12V -12V 85mA, 85mA 18V - 36V Input

Isolated Module DC DC Converter 2 Output 12V -12V 85mA, 85mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 0.085A, 12V, 2W; Power Supply Approvals Traco Power - 98K1443 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 0.085A, 12V, 2W; Power Supply Approvals Traco Power
98K1443
Dc-Dc Converter, 0.085A, 12V, 2W; Power Supply Approvals Traco Power 98K1443
DC-DC CONVERTER, 0.085A, 12V, 2W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:85mA; Output Voltage - Output 2:-12V; Width:13.7mm RoHS Compliant: Yes

DC-DC CONVERTER, 0.085A, 12V, 2W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:85mA; Output Voltage - Output 2:-12V; Width:13.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-2103-ND 98K1443
Product Name DC DC Converters Dc-Dc Converter, 0.085A, 12V, 2W; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Output Current 0.0850 amps 0.0850 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supply - 304955 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Type 78.1A - Switch mode power supply - 781A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details