TRACO Power North America, Inc. 5V 2W DC-DC Converter IC TEL 2-2411

Description
DC DC CONVERTER 5V 2W Product overview: TEL 2-2411 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TEL 2-2411 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 5V 2W Product overview: TEL 2-2411 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TEL 2-2411 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V 2W DC-DC Converter IC - 132-TEL 2-2411 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 2W DC-DC Converter IC
132-TEL 2-2411
5V 2W DC-DC Converter IC 132-TEL 2-2411
DC DC CONVERTER 5V 2W Product overview: TEL 2-2411 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TEL 2-2411 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 5V 2W Product overview: TEL 2-2411 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TEL 2-2411 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - TEL 2-2411 - 847293-TEL 2-2411 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - TEL 2-2411
847293-TEL 2-2411
Power Supplies Board Mount DCDC Converters - TEL 2-2411 847293-TEL 2-2411
Manufacturer: Traco Power Win Source Part Number: 847293-TEL 2-2411 Series: TEL 2 (2W) Features: DC DC Converter 1 Output - Input Package: Tube Part Status: Not For New Designs Family Name: TEL 2 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Traco Power
Win Source Part Number: 847293-TEL 2-2411
Series: TEL 2 (2W)
Features: DC DC Converter 1 Output - Input
Package: Tube
Part Status: Not For New Designs
Family Name: TEL 2
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-TEL 2-2411 847293-TEL 2-2411
Product Name 5V 2W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - TEL 2-2411
Package Type Other; Tube Other; Tube
Unlock Full Specs
to access all available technical data