TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters TEL 2-0513

Description
Manufacturer: Traco Power Win Source Part Number: 1335559-TEL 2-0513 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 0.94" L x 0.54" W x 0.31" H (23.8mm x 13.7mm x 8.0mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 2 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 135mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 9V Voltage - Output 1: 15V Efficiency: 73% Temperature Range - Operating: -40°C ~ 75°C Case / Package: 16-DIP Module, 6 Leads ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TEL 2-0513-ND,TEL2-0513 Base Product Number: TEL 2 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1335559-TEL 2-0513 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 0.94" L x 0.54" W x 0.31" H (23.8mm x 13.7mm x 8.0mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 2 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 135mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 9V Voltage - Output 1: 15V Efficiency: 73% Temperature Range - Operating: -40°C ~ 75°C Case / Package: 16-DIP Module, 6 Leads ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TEL 2-0513-ND,TEL2-0513 Base Product Number: TEL 2 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1335559-TEL 2-0513 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335559-TEL 2-0513
Power Supplies - Board Mount - DC DC Converters 1335559-TEL 2-0513
Manufacturer: Traco Power Win Source Part Number: 1335559-TEL 2-0513 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 0.94" L x 0.54" W x 0.31" H (23.8mm x 13.7mm x 8.0mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 2 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 135mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 9V Voltage - Output 1: 15V Efficiency: 73% Temperature Range - Operating: -40°C ~ 75°C Case / Package: 16-DIP Module, 6 Leads ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TEL 2-0513-ND,TEL2-0513 Base Product Number: TEL 2 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1335559-TEL 2-0513
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: SCP
Size / Dimension: 0.94" L x 0.54" W x 0.31" H (23.8mm x 13.7mm x 8.0mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 2 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 135mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 9V
Voltage - Output 1: 15V
Efficiency: 73%
Temperature Range - Operating: -40°C ~ 75°C
Case / Package: 16-DIP Module, 6 Leads
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: TEL 2-0513-ND,TEL2-0513
Base Product Number: TEL 2
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1335559-TEL 2-0513
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; 16-DIP Module, 6 Leads
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip 8
Input Voltage 36 volts
View Details
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details