TRACO Power North America, Inc. DC DC Converters TEL 15-4823WIN

Description
ULTRA COMPACT 15 WATT CONVERTER
Request a Quote Datasheet
Description
ULTRA COMPACT 15 WATT CONVERTER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-TEL15-4823WIN-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-TEL15-4823WIN-ND
DC DC Converters 1951-TEL15-4823WIN-ND
ULTRA COMPACT 15 WATT CONVERTER

ULTRA COMPACT 15 WATT CONVERTER

Buy Now Datasheet
Dc-Dc Converter, 15V/-15V, 0.5A/-0.5A; Power Supply Approvals Traco Power - 59AK7130 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V/-15V, 0.5A/-0.5A; Power Supply Approvals Traco Power
59AK7130
Dc-Dc Converter, 15V/-15V, 0.5A/-0.5A; Power Supply Approvals Traco Power 59AK7130
DC-DC CONVERTER, 15V/-15V, 0.5A/-0.5A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:500mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

DC-DC CONVERTER, 15V/-15V, 0.5A/-0.5A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:500mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-TEL15-4823WIN-ND 59AK7130
Product Name DC DC Converters Dc-Dc Converter, 15V/-15V, 0.5A/-0.5A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 0.5000 amps 0.5000 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data