TRACO Power North America, Inc. DC DC Converters TEL 15-2415N

Description
ULTRA COMPACT 15 WATT CONVERTER
Request a Quote Datasheet
Description
ULTRA COMPACT 15 WATT CONVERTER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-TEL15-2415N-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-TEL15-2415N-ND
DC DC Converters 1951-TEL15-2415N-ND
ULTRA COMPACT 15 WATT CONVERTER

ULTRA COMPACT 15 WATT CONVERTER

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.625A; Power Supply Approvals Traco Power - 59AK7096 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.625A; Power Supply Approvals Traco Power
59AK7096
Dc-Dc Converter, 24V, 0.625A; Power Supply Approvals Traco Power 59AK7096
DC-DC CONVERTER, 24V, 0.625A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:625mA; Output Voltage - Output 2:-; Width:13.7mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.625A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:625mA; Output Voltage - Output 2:-; Width:13.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-TEL15-2415N-ND 59AK7096
Product Name DC DC Converters Dc-Dc Converter, 24V, 0.625A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 0.6250 amps 0.6250 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-M Open Power Supply - PS-12-M - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
5W Isolated DC-DC converters - PXC05-24WS3P3 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance Approval IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark
View Details